Inverter IC 1 Channel Schmitt Trigger 5-SSOP
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 112527-TC7S14FU,LF
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC INVERT SCHMITT 1CH 1INP 5SSOP Product overview: TC7S14FU,LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S14FU,LF can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
IC INVERT SCHMITT 1CH 1INP 5SSOP
IC INVERTER SCHMITT 1CH 1-IN USV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7S14FULFCT-ND | 112527-TC7S14FU,LF | 705-TC7S14FU,LF | TC7S14FU,LF | TC7S14FU,LF | TC7S14FU,LF |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - TC7S14FU,LF | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2 V to 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 17 ns | 17 ns | 17 ns |