Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7S14F,LF TC7S14F,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936211-TC7S14F,LF Series: TC7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC7S14 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7S14FLFDKR, TC7S14F(TE85LF)DKR-N D, TC7S14FT5LFT, Q6827655, TC7S14FT5TR-NDR, TC7S14F(T5LFT)DKR-ND , TC7S14FT5FTR-ND, TC7S14F(T5LFT)CT-ND, TC7S14FT5CT-NDR, TC7S14F(TE85LF)TR-ND L, TC7S14F(TE85L,F), TC7S14FT5FCT, TC7S14F(T5L,F,T), TC7S14F(TE85LF)CT-ND , TC7S14F(TE85LF)TR-ND , TC7S14FT5FDKR, TC7S14F,LF(T, TC7S14F(TE85LF)CT, TC7S14FLFCT, TC7S14FT5FDKR-ND, TC7S14F(TE85LF)TR, TC7S14FT5FTR, TC7S14FT5FCT-ND, TC7S14F (T5L,F,T), TC7S14F(T5LFT)TR-ND, TC7S14F,LF(B, TC7S14FLFTR, TC7S14F(T5LFT)CT, TC7S14F(T5LFT)TR-NDL , TC7S14F(TE85LF)DKR, TC7S14F(T5LFT)TR, TC7S14F(T5LFT)DKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936211-TC7S14F,LF Series: TC7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC7S14 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7S14FLFDKR, TC7S14F(TE85LF)DKR-N D, TC7S14FT5LFT, Q6827655, TC7S14FT5TR-NDR, TC7S14F(T5LFT)DKR-ND , TC7S14FT5FTR-ND, TC7S14F(T5LFT)CT-ND, TC7S14FT5CT-NDR, TC7S14F(TE85LF)TR-ND L, TC7S14F(TE85L,F), TC7S14FT5FCT, TC7S14F(T5L,F,T), TC7S14F(TE85LF)CT-ND , TC7S14F(TE85LF)TR-ND , TC7S14FT5FDKR, TC7S14F,LF(T, TC7S14F(TE85LF)CT, TC7S14FLFCT, TC7S14FT5FDKR-ND, TC7S14F(TE85LF)TR, TC7S14FT5FTR, TC7S14FT5FCT-ND, TC7S14F (T5L,F,T), TC7S14F(T5LFT)TR-ND, TC7S14F,LF(B, TC7S14FLFTR, TC7S14F(T5LFT)CT, TC7S14F(T5LFT)TR-NDL , TC7S14F(TE85LF)DKR, TC7S14F(T5LFT)TR, TC7S14F(T5LFT)DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7S14F,LF - 936211-TC7S14F,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S14F,LF
936211-TC7S14F,LF
Logic - Logic - Gates and Inverters - TC7S14F,LF 936211-TC7S14F,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936211-TC7S14F,LF Series: TC7S Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC7S14 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7S14FLFDKR, TC7S14F(TE85LF)DKR-N D, TC7S14FT5LFT, Q6827655, TC7S14FT5TR-NDR, TC7S14F(T5LFT)DKR-ND , TC7S14FT5FTR-ND, TC7S14F(T5LFT)CT-ND, TC7S14FT5CT-NDR, TC7S14F(TE85LF)TR-ND L, TC7S14F(TE85L,F), TC7S14FT5FCT, TC7S14F(T5L,F,T), TC7S14F(TE85LF)CT-ND , TC7S14F(TE85LF)TR-ND , TC7S14FT5FDKR, TC7S14F,LF(T, TC7S14F(TE85LF)CT, TC7S14FLFCT, TC7S14FT5FDKR-ND, TC7S14F(TE85LF)TR, TC7S14FT5FTR, TC7S14FT5FCT-ND, TC7S14F (T5L,F,T), TC7S14F(T5LFT)TR-ND, TC7S14F,LF(B, TC7S14FLFTR, TC7S14F(T5LFT)CT, TC7S14F(T5LFT)TR-NDL , TC7S14F(TE85LF)DKR, TC7S14F(T5LFT)TR, TC7S14F(T5LFT)DKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936211-TC7S14F,LF
Series: TC7S
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel Schmitt Trigger
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7S14
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7S14FLFDKR, TC7S14F(TE85LF)DKR-ND, TC7S14FT5LFT, Q6827655, TC7S14FT5TR-NDR, TC7S14F(T5LFT)DKR-ND, TC7S14FT5FTR-ND, TC7S14F(T5LFT)CT-ND, TC7S14FT5CT-NDR, TC7S14F(TE85LF)TR-NDL, TC7S14F(TE85L,F), TC7S14FT5FCT, TC7S14F(T5L,F,T), TC7S14F(TE85LF)CT-ND, TC7S14F(TE85LF)TR-ND, TC7S14FT5FDKR, TC7S14F,LF(T, TC7S14F(TE85LF)CT, TC7S14FLFCT, TC7S14FT5FDKR-ND, TC7S14F(TE85LF)TR, TC7S14FT5FTR, TC7S14FT5FCT-ND, TC7S14F (T5L,F,T), TC7S14F(T5LFT)TR-ND, TC7S14F,LF(B, TC7S14FLFTR, TC7S14F(T5LFT)CT, TC7S14F(T5LFT)TR-NDL, TC7S14F(TE85LF)DKR, TC7S14F(T5LFT)TR, TC7S14F(T5LFT)DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 936211-TC7S14F,LF
Product Name Logic - Logic - Gates and Inverters - TC7S14F,LF
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1223257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
14GHz Rf Amplifier - 860-QPL3050SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details