AND Gate 1-Element 2-IN CMOS 5-Pin USV T/R Product overview: TC7S08FU,LF(T from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S08FU,LF(T can be used for catalog matching and distributor lookup.
2-Input AND Gate CMOS 2-6V SSOP5
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098475-TC7S08FU,LF(
Number of Circuits: 1
Number of Inputs: 2
Number of Pins: 5
High Level Output Current: 2.6 mA
Low Level Output Current: 2.6 mA
Quiescent Current: 1 µA
Propagation Delay: 17 ns
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): NLVHC1G08DFT2G; TC7S08F,LF; NC7S08M5X; NC7S08P5X; 74AUP1G09GS,132; 74AUP1G09GN,132TC7S0
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: AND
GATE, AND, SINGLE, SSOP-5 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7S08FU,LF(T | 1445268 | 1098475-TC7S08FU,LF(T | 08AK7471 |
| Product Name | Logic IC | Logic Gates | Logic - Logic - Gates and Inverters - TC7S08FU,LF(T | Gate, And, Single, Ssop-5 Rohs Compliant Toshiba |
| Gate Type | AND | AND; And | NOT | |
| Logic Family | 7S | CMOS; And | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | ||
| Pin Count | 5 | 5 | 5 | |
| IC Package Type | Other; Tape and Reel | SSOP; Other; Ssop |