Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990444-TC7S04FULF(T
Mounting: SMD (SMT)
High Level Output Current: -2.6 mA
Low Level Output Current: 2.6 mA
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7S04FULF(TTC7S04FU
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990444-TC7S04FULF(T |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC7S04FULF(T |