Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095465-TC7S04FU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: TC7S04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74HC1G04CMHD74HC1G
Introduction Date: April 14, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Inverter 1-Element CMOS 5-Pin USV / IC INVERTER HS C2MOS SSOP5 Product overview: TC7S04FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S04FU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 095465-TC7S04FU | 705-TC7S04FU |
| Product Name | Logic - Logic - Gates and Inverters - TC7S04FU | Logic IC |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 6 V | |
| Logic Family | CMOS | |
| Inputs | 1 | 1 |
| Propagation Delay | 17 ns | 17 ns |