Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7S04F(T5L TC7S04F(T5L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749880-TC7S04F(T5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT23-5 Reference Date Code: 1335+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749880-TC7S04F(T5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT23-5 Reference Date Code: 1335+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7S04F(T5L - 749880-TC7S04F(T5L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S04F(T5L
749880-TC7S04F(T5L
Logic - Logic - Gates and Inverters - TC7S04F(T5L 749880-TC7S04F(T5L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749880-TC7S04F(T5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT23-5 Reference Date Code: 1335+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 749880-TC7S04F(T5L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT23-5
Reference Date Code: 1335+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: TC7S04F(T5L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S04F(T5L can be used for catalog matching and distributor lookup.

Product overview: TC7S04F(T5L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S04F(T5L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 749880-TC7S04F(T5L 705-TC7S04F(T5L
Product Name Logic - Logic - Gates and Inverters - TC7S04F(T5L Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
8-input NAND gate - 74AHC30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details