Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC7S02FUT5LFT TC7S02FUT5LFT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101009-TC7S02FUT5LFT Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101009-TC7S02FUT5LFT Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7S02FUT5LFT - 101009-TC7S02FUT5LFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S02FUT5LFT
101009-TC7S02FUT5LFT
Logic - Logic - Gates and Inverters - TC7S02FUT5LFT 101009-TC7S02FUT5LFT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101009-TC7S02FUT5LFT Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101009-TC7S02FUT5LFT
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE NOR 1CH 2-INP USV Product overview: TC7S02FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S02FUT5LFT can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP USV Product overview: TC7S02FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S02FUT5LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - TC7S02FUT5LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7S02FUT5LFT
Gates and Inverters TC7S02FUT5LFT
NOR Gate IC 1 Channel 5-SSOP

NOR Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Gates and Inverters - TC7S02FUT5LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7S02FUT5LFT
Gates and Inverters TC7S02FUT5LFT
NOR Gate IC 1 Channel 5-SSOP

NOR Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7S02FUT5LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7S02FUT5LFT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7S02FUT5LFT
IC GATE NOR 1CH 2-INP USV

IC GATE NOR 1CH 2-INP USV

Supplier's Site
Logic - Gates and Inverters - TC7S02FUT5LFT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7S02FUT5LFT
Logic - Gates and Inverters TC7S02FUT5LFT
IC GATE NOR 1CH 2-INP USV

IC GATE NOR 1CH 2-INP USV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 101009-TC7S02FUT5LFT 705-TC7S02FUT5LFT TC7S02FUT5LFT TC7S02FUT5LFT TC7S02FUT5LFT
Product Name Logic - Logic - Gates and Inverters - TC7S02FUT5LFT Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2
Propagation Delay 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details