NOR Gate IC 1 Channel 5-SSOP
IC NOR 1-CIR 2-IN 5-SSOP
IC NOR 1-CIR 2-IN 5-SSOP
Win Source Part Number: 979041-TC7S02FU,LF
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: TC7S
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7S02FULF
Base Product Number: TC7S02
IC GATE NOR 1CH 2-INP 5SSOP Product overview: TC7S02FU,LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S02FU,LF can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel 5-SSOP
IC GATE NOR 1CH 2-INP USV
IC GATE NOR 1CH 2-INP 5SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-TC7S02FU,LFTR-ND | 979041-TC7S02FU,LF | 705-TC7S02FU,LF | TC7S02FU,LF | TC7S02FU,LF | TC7S02FU,LF |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |