Toshiba America Electronic Components, Inc. SSOP Logic IC TC7S00FUT5LT

Description
NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7S00FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FUT5LT can be used for catalog matching and distributor lookup.
Request a Quote
Description
NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7S00FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FUT5LT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 705-TC7S00FUT5LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-TC7S00FUT5LT
SSOP Logic IC 705-TC7S00FUT5LT
NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7S00FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FUT5LT can be used for catalog matching and distributor lookup.

NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7S00FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FUT5LT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7S00FUT5LT - 1098469-TC7S00FUT5LT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S00FUT5LT
1098469-TC7S00FUT5LT
Logic - Logic - Gates and Inverters - TC7S00FUT5LT 1098469-TC7S00FUT5LT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098469-TC7S00FUT5LT Mounting: SMD (SMT) Number of Pins: 5 Number of Gates: 1 High Level Output Current: -2.6 mA Low Level Output Current: 2.6 mA Propagation Delay: 100 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7S00FUT5LTTC7S00FU (T5L,T); TC7S00FU(T5LT); Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: NAND Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098469-TC7S00FUT5LT
Mounting: SMD (SMT)
Number of Pins: 5
Number of Gates: 1
High Level Output Current: -2.6 mA
Low Level Output Current: 2.6 mA
Propagation Delay: 100 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7S00FUT5LTTC7S00FU(T5L,T); TC7S00FU(T5LT);
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: NAND
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7S00FUT5LT 1098469-TC7S00FUT5LT
Product Name SSOP Logic IC Logic - Logic - Gates and Inverters - TC7S00FUT5LT
Gate Type NAND; NAND NOT
Supply Voltage 6 V
Propagation Delay 100 ns 100 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details