Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215016-TC7S00FU(TE85
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7S
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Alternative Parts (Cross-Reference): 74HC1G00GW; 74HC1G00GW-Q100H; TC7S00FU(T5LKEHI,F; TC7S00FU(TE85L);
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215016-TC7S00FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |