Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC7S00FU,LF TC7S00FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096371-TC7S00FU,LF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096371-TC7S00FU,LF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7S00FU,LF - 096371-TC7S00FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S00FU,LF
096371-TC7S00FU,LF
Logic - Logic - Gates and Inverters - TC7S00FU,LF 096371-TC7S00FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096371-TC7S00FU,LF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096371-TC7S00FU,LF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - TC7S00FULFCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7S00FULFCT-ND
Gates and Inverters TC7S00FULFCT-ND
NAND Gate IC 1 Channel 5-SSOP

NAND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Gates and Inverters - TC7S00FULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7S00FULFDKR-ND
Gates and Inverters TC7S00FULFDKR-ND
NAND Gate IC 1 Channel 5-SSOP

NAND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Gates and Inverters - TC7S00FULFTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7S00FULFTR-ND
Gates and Inverters TC7S00FULFTR-ND
NAND Gate IC 1 Channel 5-SSOP

NAND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
IC GATE NAND 1CH 2-INP 5SSOP Product overview: TC7S00FU,LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FU,LF can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP 5SSOP Product overview: TC7S00FU,LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S00FU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7S00FU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7S00FU,LF
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7S00FU,LF
IC GATE NAND 1CH 2-INP 5SSOP

IC GATE NAND 1CH 2-INP 5SSOP

Supplier's Site
Logic - Gates and Inverters - TC7S00FU,LF - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7S00FU,LF
Logic - Gates and Inverters TC7S00FU,LF
IC GATE NAND 1CH 2-INP USV

IC GATE NAND 1CH 2-INP USV

Supplier's Site Datasheet
Gates and Inverters - TC7S00FU,LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7S00FU,LF
Gates and Inverters TC7S00FU,LF
NAND Gate IC 1 Channel 5-SSOP

NAND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 096371-TC7S00FU,LF TC7S00FULFCT-ND 705-TC7S00FU,LF TC7S00FU,LF TC7S00FU,LF TC7S00FU,LF
Product Name Logic - Logic - Gates and Inverters - TC7S00FU,LF Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2 V to 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ABT08PW,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
4 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details