Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output US6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output US6
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output US6
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936210-TC7PZ07FU,LJ(
Series: TC7PZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output US6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7PZ07
Categories: Integrated Circuits (ICs)
Case / Package: US6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7PZ07FULJ(CTDKR, TC7PZ07FULJ(CTCT, TC7PZ07FU,LJ(CB, TC7PZ07FULJ(CTTR
IC BUFFER NON-INVERT 5.5V US6
IC BUFFER NON-INVERT 5.5V US6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | TC7PZ07FULJ(CTCT-ND | 936210-TC7PZ07FU,LJ(CT | TC7PZ07FU,LJ(CT | TC7PZ07FU,LJ(CT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7PZ07FU,LJ(CT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |