Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056557-TC7PH34FE
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: ES6 (1.6x1.6)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 056557-TC7PH34FE |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7PH34FE |
| Supply Voltage (VS) | 2 to 5.5 volts |