Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7PG04AFE TC7PG04AFE

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056555-TC7PG04AFE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 30pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: ES6 (1.6x1.6) Dimension: SOT-563, SOT-666 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056555-TC7PG04AFE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 30pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: ES6 (1.6x1.6) Dimension: SOT-563, SOT-666 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7PG04AFE - 056555-TC7PG04AFE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7PG04AFE
056555-TC7PG04AFE
Logic - Logic - Gates and Inverters - TC7PG04AFE 056555-TC7PG04AFE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056555-TC7PG04AFE Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 30pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: ES6 (1.6x1.6) Dimension: SOT-563, SOT-666 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056555-TC7PG04AFE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: ES6 (1.6x1.6)
Dimension: SOT-563, SOT-666
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 056555-TC7PG04AFE
Product Name Logic - Logic - Gates and Inverters - TC7PG04AFE
Package Type ES6 (1.6x1.6)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412889 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Dual Quad 25MHz 600V Operational Amplifier IC - 687-LT1359CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Rf Amplifier - 860-QM14068TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details