Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103540-TC7MPB9327FT-
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: TC7MP
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 14-TSSOP
Operating Supply Voltage: 1.65 V ~ 5 V, 2.3 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 103540-TC7MPB9327FT-EL |
| Product Name | Integrated Circuits(ICs) |