Toshiba Electronics (UK) Ltd Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL TC7MPB9326FT-EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106190-TC7MPB9326FT -EL Packaging: Cut Reel Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.65 V to 5 V, 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106190-TC7MPB9326FT -EL Packaging: Cut Reel Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.65 V to 5 V, 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL - 1106190-TC7MPB9326FT-EL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL
1106190-TC7MPB9326FT-EL
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL 1106190-TC7MPB9326FT-EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106190-TC7MPB9326FT -EL Packaging: Cut Reel Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.65 V to 5 V, 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 1

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106190-TC7MPB9326FT-EL
Packaging: Cut Reel
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 5 V, 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-TC7MPB9326FT-EL
Dual Analog Switch and Multiplexer IC 743-TC7MPB9326FT-EL
IC BUS SWITCH LOCAP DUAL 14TSSOP Product overview: TC7MPB9326FT-EL from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MPB9326FT-EL can be used for catalog matching and distributor lookup.

IC BUS SWITCH LOCAP DUAL 14TSSOP Product overview: TC7MPB9326FT-EL from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7MPB9326FT-EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7MPB9326FT-EL
Logic - Signal Switches, Multiplexers, Decoders TC7MPB9326FT-EL
IC BUS SWITCH 2 X 1:2 14TSSOP

IC BUS SWITCH 2 X 1:2 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1106190-TC7MPB9326FT-EL 743-TC7MPB9326FT-EL TC7MPB9326FT-EL
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7MPB9326FT-EL Dual Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Industrial
Unlock Full Specs
to access all available technical data