Toshiba Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)

Description
IC BUS SWITCH 8 X 1:1 20TSSOP
Datasheet
Description
IC BUS SWITCH 8 X 1:1 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - TC7MBL3245CFT(EL) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TC7MBL3245CFT(EL)
Signal Switches, Multiplexers, Decoders TC7MBL3245CFT(EL)
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TC7MBL3245CFT(EL) TC7MBL3245CFT(EL)
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
8-input multiplexer - 74HC151BQ/GX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT763-1 SOT763-1
View Details