Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121895-TC7MBL3245AF
Packaging: Tape and Reel
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Quiescent Current: 10 µA
Propagation Delay: 8 ns
Categories: Custom Parts
Case / Package: VSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121895-TC7MBL3245AFK(EL) |
| Product Name | Custom Parts - Custom Parts (S - T) - TC7MBL3245AFK(EL) |