Toshiba America Electronic Components, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7MB3257CFT-EL(M)

Description
Win Source Part Number: 1151331-TC7MB3257CFT -EL(M) Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7MB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7MB3257CFTELM,TC7M B3257CFT-EL(M)CT,TC7 MB3257CFT-EL(M)DKR,T C7MB3257CFT-EL(M)TR Base Product Number: TC7MB3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151331-TC7MB3257CFT -EL(M) Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7MB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7MB3257CFTELM,TC7M B3257CFT-EL(M)CT,TC7 MB3257CFT-EL(M)DKR,T C7MB3257CFT-EL(M)TR Base Product Number: TC7MB3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1151331-TC7MB3257CFT-EL(M)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1151331-TC7MB3257CFT-EL(M)
Win Source Part Number: 1151331-TC7MB3257CFT -EL(M) Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7MB Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7MB3257CFTELM,TC7M B3257CFT-EL(M)CT,TC7 MB3257CFT-EL(M)DKR,T C7MB3257CFT-EL(M)TR Base Product Number: TC7MB3 Product Status: Obsolete

Win Source Part Number: 1151331-TC7MB3257CFT-EL(M)
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: TC7MB
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7MB3257CFTELM,TC7MB3257CFT-EL(M)CT,TC7MB3257CFT-EL(M)DKR,TC7MB3257CFT-EL(M)TR
Base Product Number: TC7MB3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1151331-TC7MB3257CFT-EL(M)
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BM96G4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details