Toshiba Semiconductor & Storage Products Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7MB3125CFK-EL(M)

Description
IC BUS SWITCH 1 X 1:1 14VSSOP
Description
IC BUS SWITCH 1 X 1:1 14VSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TC7MB3125CFK-EL(M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TC7MB3125CFK-EL(M)
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7MB3125CFK-EL(M)
IC BUS SWITCH 1 X 1:1 14VSSOP

IC BUS SWITCH 1 X 1:1 14VSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - TC7MB3125CFK-EL(M) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TC7MB3125CFK-EL(M)
Signal Switches, Multiplexers, Decoders TC7MB3125CFK-EL(M)
Bus Switch 1 x 1:1 14-VSSOP

Bus Switch 1 x 1:1 14-VSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TC7MB3125CFK-EL(M) TC7MB3125CFK-EL(M)
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; 14-VFSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHC138D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS42FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.4000 to 4 mA
View Details