Toshiba America Electronic Components, Inc. Logic - Logic - Translators, Level Shifters - TC7LX1102FK,LF TC7LX1102FK,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106183-TC7LX1102FK, LF Packaging: Cut Reel Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106183-TC7LX1102FK, LF Packaging: Cut Reel Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TC7LX1102FK,LF - 1106183-TC7LX1102FK,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TC7LX1102FK,LF
1106183-TC7LX1102FK,LF
Logic - Logic - Translators, Level Shifters - TC7LX1102FK,LF 1106183-TC7LX1102FK,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106183-TC7LX1102FK, LF Packaging: Cut Reel Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106183-TC7LX1102FK,LF
Packaging: Cut Reel
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Data Rate: 200Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1106183-TC7LX1102FK,LF
Product Name Logic - Logic - Translators, Level Shifters - TC7LX1102FK,LF
Package Type Other; US8
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
Shift Registers - 1727-2019-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 54L164DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details