IC MOTOR DRIVER 2.7V-5.5V 24WQFN Product overview: TC78H600FTG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.7V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC78H600FTG,EL can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 24-WQFN (4x4)
Motor Driver DMOS PWM 24-WQFN (4x4)
Motor Driver DMOS PWM 24-WQFN (4x4)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899218-TC78H600FTG,E
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: - Motor Driver DMOS PWM 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC78H600
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC78H600FTG (O,EL), TC78H600FTG(OEL)CT, TC78H600FTG(OEL)CT-N
IC MOTOR DRIVER 2.7V-5.5V 24WQFN
Motor Driver DMOS PWM 24-WQFN (4x4)
IC MOTOR DRIVER 2.7V-5.5V 24WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TC78H600FTG,EL | TC78H600FTGELCT-ND | 899218-TC78H600FTG,EL | TC78H600FTG,EL | TC78H600FTG,EL | TC78H600FTG,EL |
| Product Name | 2.7V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TC78H600FTG,EL | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 6 volts | 3 to 6 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-WFQFN Exposed Pad |