IC MOTOR DRIVER 3.5V-16V 16WQFN Product overview: TC78B002FTG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC78B002FTG,EL can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106180-TC78B002FTG,
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 3.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Motor Driver DMOS PWM 16-WQFN (3x3)
Motor Driver DMOS PWM 16-WQFN (3x3)
IC MOTOR DRIVER 3.5V-16V 16WQFN
IC MOTOR DRIVER 3.5V-16V 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TC78B002FTG,EL | 1106180-TC78B002FTG,EL | TC78B002FTGELTR-ND | TC78B002FTG,EL | TC78B002FTG,EL | TC78B002FTG,EL |
| Product Name | 3.5V 16V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TC78B002FTG,EL | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 16 volts | 4 to 16 volts | 4 to 16 volts | |||
| AC Input | 4 to 16 volts | 4 to 16 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps |