Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796482-TC75W58FU,LF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 25mA
Family Name: TC75W58FU,LF
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Dual Supply Voltage (±): 1.8 V ~ 7 V, ±0.9 V ~ 3.5 V
Maximum Quiescent Current: 22μA
Voltage - Input Offset (Maximum): 7mV @ 5V
Current - Input Bias (Maximum): 1pA @ 5V
Propagation Delay (Maximum): 800ns
Introduction Date: August 22, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 GEN PUR 8SSOP Product overview: TC75W58FU,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75W58FU,LF can be used for catalog matching and distributor lookup.
Comparator General Purpose Open Drain 8-SSOP
IC COMP GP CMOS DUAL SM8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 796482-TC75W58FU,LF | 692-TC75W58FU,LF | TC75W58FU,LF | TC75W58FU,LF |
| Product Name | Linear - Linear - Comparators - TC75W58FU,LF | Linear Comparator IC | Comparators | Linear - Comparators |
| VOS | 7 millivolts | 7 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Logic Output | CMOS; Open Drain; Open Drain | |||
| RoHS Compliant | RoHS | RoHS |