Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214970-TC75W57FK(TE8
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package: US8
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Supply, Single/Dual (±): 1.8 V ~ 7 V, ±0.9 V ~ 3.5 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 25mA
Propagation Delay (Max): 140ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 214970-TC75W57FK(TE85L) |
| Product Name | Integrated Circuits(ICs) |