Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043024-TC75W54FU(TE1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V
Operating Supply Current: 200μA
Channel Output Current: 700μA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP GP 900KHZ 8SSOP Product overview: TC75W54FU(TE12L,F) from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75W54FU(TE12L,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 043024-TC75W54FU(TE12L,F) | 687-TC75W54FU(TE12L,F) |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75W54FU(TE12L,F) | 900KHZ Operational Amplifier IC |
| Supply Voltage (VS) | 1.8 to 7 volts | |
| Source Current (IS) | 0.2000 milliamps | |
| VOS | 2 millivolts | |
| IBIAS | 1.00E-6 µA | |
| GBW | 0.9000 MHz |