Toshiba Electronics (UK) Ltd Linear - Linear - Comparators - TC75S70L6X,LF TC75S70L6X,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936203-TC75S70L6X,LF Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TC75S70 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.33.0001 Other Part Number: TC75S70L6XLFCT, TC75S70L6XLF, TC75S70L6X,LF(S, TC75S70L6XLFTR, TC75S70L6XLFDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936203-TC75S70L6X,LF Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TC75S70 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.33.0001 Other Part Number: TC75S70L6XLFCT, TC75S70L6XLF, TC75S70L6X,LF(S, TC75S70L6XLFTR, TC75S70L6XLFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TC75S70L6X,LF - 936203-TC75S70L6X,LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC75S70L6X,LF
936203-TC75S70L6X,LF
Linear - Linear - Comparators - TC75S70L6X,LF 936203-TC75S70L6X,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936203-TC75S70L6X,LF Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TC75S70 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.33.0001 Other Part Number: TC75S70L6XLFCT, TC75S70L6XLF, TC75S70L6X,LF(S, TC75S70L6XLFTR, TC75S70L6XLFDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936203-TC75S70L6X,LF
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Push-Pull
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC75S70
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.33.0001
Other Part Number: TC75S70L6XLFCT, TC75S70L6XLF, TC75S70L6X,LF(S, TC75S70L6XLFTR, TC75S70L6XLFDKR

Buy Now Datasheet
Linear Comparator IC - 692-TC75S70L6X,LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TC75S70L6X,LF
Linear Comparator IC 692-TC75S70L6X,LF
IC COMPARATOR 1 GEN PUR 6MP6C Product overview: TC75S70L6X,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S70L6X,LF can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 6MP6C Product overview: TC75S70L6X,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S70L6X,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TC75S70L6X,LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TC75S70L6X,LF
Comparators TC75S70L6X,LF
Comparator General Purpose Push-Pull 6-MP6C (1.45x1.0)

Comparator General Purpose Push-Pull 6-MP6C (1.45x1.0)

Buy Now Datasheet
Linear - Comparators - TC75S70L6X,LF - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TC75S70L6X,LF
Linear - Comparators TC75S70L6X,LF
IC OPAMP CMOS COMPARATOR MP6C

IC OPAMP CMOS COMPARATOR MP6C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 936203-TC75S70L6X,LF 692-TC75S70L6X,LF TC75S70L6X,LF TC75S70L6X,LF
Product Name Linear - Linear - Comparators - TC75S70L6X,LF Linear Comparator IC Comparators Linear - Comparators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output CMOS
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.3 to 5.5 volts
Unlock Full Specs
to access all available technical data