Toshiba Electronics (UK) Ltd Linear Comparator IC TC75S59F,LF

Description
IC COMPARATOR 1 GEN PUR SMV Product overview: TC75S59F,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S59F,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 GEN PUR SMV Product overview: TC75S59F,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S59F,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-TC75S59F,LF
Linear Comparator IC 692-TC75S59F,LF
IC COMPARATOR 1 GEN PUR SMV Product overview: TC75S59F,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S59F,LF can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SMV Product overview: TC75S59F,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S59F,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TC75S59F,LF - 936202-TC75S59F,LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC75S59F,LF
936202-TC75S59F,LF
Linear - Linear - Comparators - TC75S59F,LF 936202-TC75S59F,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936202-TC75S59F,LF Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open Drain Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC75S59 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC75S59F(TE85LF)TR, TC75S59F,LF(T, TC75S59FLFTR, TC75S59F(TE85LF)DKR, TC75S59FLFCT, TC75S59FLFDKR, TC75S59F,LF(B, TC75S59F(TE85LF)CT-N D, TC75S59F(TE85LF)CT, TC75S59F(TE85L,F), TC75S59F(TE85LF)DKR- ND, TC75S59F(TE85LF)TR-N D

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936202-TC75S59F,LF
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Open Drain
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC75S59
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC75S59F(TE85LF)TR, TC75S59F,LF(T, TC75S59FLFTR, TC75S59F(TE85LF)DKR, TC75S59FLFCT, TC75S59FLFDKR, TC75S59F,LF(B, TC75S59F(TE85LF)CT-ND, TC75S59F(TE85LF)CT, TC75S59F(TE85L,F), TC75S59F(TE85LF)DKR-ND, TC75S59F(TE85LF)TR-ND

Buy Now Datasheet
Linear - Comparators - TC75S59F,LF - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TC75S59F,LF
Linear - Comparators TC75S59F,LF
IC C0MP GP CMOS OPEN DRAIN SMV

IC C0MP GP CMOS OPEN DRAIN SMV

Supplier's Site Datasheet
Comparators - TC75S59F,LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TC75S59F,LF
Comparators TC75S59F,LF
Comparator General Purpose Open Drain SMV

Comparator General Purpose Open Drain SMV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TC75S59F,LF 936202-TC75S59F,LF TC75S59F,LF TC75S59F,LF
Product Name Linear Comparator IC Linear - Linear - Comparators - TC75S59F,LF Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.8 to 7 volts
Power Dissipation (PD) 200 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data