Toshiba Electronics (UK) Ltd Linear - Linear - Comparators - TC75S58FUTE85LF TC75S58FUTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096846-TC75S58FUTE85 LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 20μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 800ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096846-TC75S58FUTE85 LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 20μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 800ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TC75S58FUTE85LF - 096846-TC75S58FUTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC75S58FUTE85LF
096846-TC75S58FUTE85LF
Linear - Linear - Comparators - TC75S58FUTE85LF 096846-TC75S58FUTE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096846-TC75S58FUTE85 LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 20μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 800ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096846-TC75S58FUTE85LF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 25mA
Propagation Delay (Max): 800ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-TC75S58FUTE85LF
Linear Comparator IC 692-TC75S58FUTE85LF
IC COMPARATOR 1 GEN PUR 5SSOP Product overview: TC75S58FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S58FUTE85LF can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 5SSOP Product overview: TC75S58FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S58FUTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TC75S58FUTE85LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TC75S58FUTE85LF
Comparators TC75S58FUTE85LF
Comparator General Purpose Open Drain 5-SSOP

Comparator General Purpose Open Drain 5-SSOP

Buy Now Datasheet
Linear - Comparators - TC75S58FUTE85LF - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TC75S58FUTE85LF
Linear - Comparators TC75S58FUTE85LF
IC COMP SNGL GP PP CMOS USV

IC COMP SNGL GP PP CMOS USV

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TC75S58FUTE85LF
Analog Comparators TC75S58FUTE85LF
Analog Comparators CMOS Comparator 3.5V 0.9V 7V 1.8V

Analog Comparators CMOS Comparator 3.5V 0.9V 7V 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 096846-TC75S58FUTE85LF 692-TC75S58FUTE85LF TC75S58FUTE85LF TC75S58FUTE85LF TC75S58FUTE85LF
Product Name Linear - Linear - Comparators - TC75S58FUTE85LF Linear Comparator IC Comparators Linear - Comparators Analog Comparators
Supply Voltage (VS) 1.8 to 7 volts 1.8 to 7 volts
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output CMOS; Open Drain; Open Drain
Unlock Full Specs
to access all available technical data