IC COMP SNGL GP PP CMOS USV Product overview: TC75S58F from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S58F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056547-TC75S58F
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 20μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 25mA
Propagation Delay (Max): 800ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-TC75S58F | 056547-TC75S58F |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - TC75S58F |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |