The TC75S58F,LF is a CMOS single comparator designed for general-purpose applications. It operates on a single power supply with a voltage range of ±0.9 to ±3.5 V or 1.8 to 7 V, and features a low supply current of 10 OºA (typical). The device has an open-drain output stage, allowing it to be wire-ORed with other open-drain circuits. This comparator offers a wide common mode input voltage range from VSS to VDD - 0.9 V, low input bias current, and a small package size. The input offset voltage is specified at ±1 mV (typical), with a voltage gain of 94 dB. The propagation delay times for turn-on and turn-off are 800 ns and 230 ns, respectively, under specified conditions. The TC75S58F,LF is suitable for applications requiring low power consumption and compact design, making it a viable option for engineers looking for efficient comparator solutions.
Comparator General Purpose Open Drain SMV
IC COMP SNGL GP OD CMOS SMV
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TC75S58F,LF | TC75S58F,LF |
| Product Name | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS |