Win Source Part Number: 1122391-TC75S57F,LF
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 220µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 7V, ±0.9V ~ 3.5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 1pA
Current - Output (Typ): 25mA
Propagation Delay (Max): 140ns
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC75S57FLFCT,TC75S57
Base Product Number: TC75S57
IC COMPARATOR 1 GEN PUR SMV Product overview: TC75S57F,LF from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S57F,LF can be used for catalog matching and distributor lookup.
IC C0MP GP CMOS PUSH-PULL SMV
Comparator General Purpose Push-Pull SMV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1122391-TC75S57F,LF | 692-TC75S57F,LF | TC75S57F,LF | TC75S57F,LF |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply | |||
| VOS | 7 millivolts | 7 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Logic Output | CMOS; Push-Pull | |||
| Package Type | SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 |