Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214955-TC75S56FU(TE8
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel(TR)
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 20μA
Voltage - Supply, Single/Dual (±): 1.8 V ~ 7 V, ±0.9 V ~ 3.5 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 25mA
Propagation Delay (Max): 680ns
Alternative Parts (Cross-Reference): TC75S56FU; TC75S56FE; TC75S56FE(BRA);
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 214955-TC75S56FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |