Toshiba America Electronic Components, Inc. Linear - Linear - Comparators - TC75S56F TC75S56F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214954-TC75S56F Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 22μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214954-TC75S56F Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 22μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TC75S56F - 214954-TC75S56F - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TC75S56F
214954-TC75S56F
Linear - Linear - Comparators - TC75S56F 214954-TC75S56F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214954-TC75S56F Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 22μA Voltage - Input Offset (Max): 1mV @ 5V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 25mA Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214954-TC75S56F
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 22μA
Voltage - Input Offset (Max): 1mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 25mA
Propagation Delay (Max): 680ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: 1.8 V to 7 V, ±0.9 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Comparator IC - 692-TC75S56F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TC75S56F
Linear Comparator IC 692-TC75S56F
IC C0MP GP CMOS PUSH-PULL SMV Product overview: TC75S56F from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S56F can be used for catalog matching and distributor lookup.

IC C0MP GP CMOS PUSH-PULL SMV Product overview: TC75S56F from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TC75S56F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 214954-TC75S56F 692-TC75S56F
Product Name Linear - Linear - Comparators - TC75S56F Linear Comparator IC
Supply Voltage (VS) 1.8 to 7 volts
Unlock Full Specs
to access all available technical data