Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214944-TC75S51FU(TE8
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Supply: 60μA
Voltage - Supply, Single/Dual (±): 1.5 V ~ 7 V, ±0.75 V ~ 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 214944-TC75S51FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |