IC OP AMP CMOS USV Product overview: TC75S101FU from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FU can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214938-TC75S101FU
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.5 V to 5.5 V, ±0.75 V to 2.75 V
Operating Supply Current: 63μA
Channel Output Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TC75S101FU | 214938-TC75S101FU |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FU |
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage (VS) | 1.5 to 5.5 volts | |
| Source Current (IS) | 0.0630 milliamps |