Toshiba Corporation 2.75V 5.5V Operational Amplifier IC TC75S101FE,LM

Description
Op Amp Single GP ±2.75V/5.5V 5-Pin ESV T/R / IC OP AMP GP CMOS ESV Product overview: TC75S101FE,LM from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE,LM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single GP ±2.75V/5.5V 5-Pin ESV T/R / IC OP AMP GP CMOS ESV Product overview: TC75S101FE,LM from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE,LM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.75V 5.5V Operational Amplifier IC - 687-TC75S101FE,LM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.75V 5.5V Operational Amplifier IC
687-TC75S101FE,LM
2.75V 5.5V Operational Amplifier IC 687-TC75S101FE,LM
Op Amp Single GP ±2.75V/5.5V 5-Pin ESV T/R / IC OP AMP GP CMOS ESV Product overview: TC75S101FE,LM from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE,LM can be used for catalog matching and distributor lookup.

Op Amp Single GP ±2.75V/5.5V 5-Pin ESV T/R / IC OP AMP GP CMOS ESV Product overview: TC75S101FE,LM from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC75S101FE,LM can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE,LM - 214937-TC75S101FE,LM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE,LM
214937-TC75S101FE,LM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE,LM 214937-TC75S101FE,LM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214937-TC75S101FE,LM Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.15 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 1.2mV Family Name: TC75S101 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Supply Voltage - Operating: 1.5 V to 5.5 V, ±0.75 V to 2.75 V Operating Supply Current: 63μA Channel Output Current: 1.5mA Alternative Parts (Cross-Reference): BU7475HFV; BU7495HFV; BU7475SHFV; BU7475SHFV-TR; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214937-TC75S101FE,LM
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1.2mV
Family Name: TC75S101
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Supply Voltage - Operating: 1.5 V to 5.5 V, ±0.75 V to 2.75 V
Operating Supply Current: 63μA
Channel Output Current: 1.5mA
Alternative Parts (Cross-Reference): BU7475HFV; BU7495HFV; BU7475SHFV; BU7475SHFV-TR;
Introduction Date: June 27, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CMOS TYPE OP AMP ESV - 4669-TC75S101FE,LM - Utmel Electronic Limited
Hong Kong, China
CMOS TYPE OP AMP ESV
4669-TC75S101FE,LM
CMOS TYPE OP AMP ESV 4669-TC75S101FE,LM
CMOS TYPE OP AMP ESV

CMOS TYPE OP AMP ESV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TC75S101FE,LM 214937-TC75S101FE,LM 4669-TC75S101FE,LM
Product Name 2.75V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC75S101FE,LM CMOS TYPE OP AMP ESV
Slew Rate 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR ESV SOT; SOT-553
Supply Voltage (VS) 1.5 to 5.5 volts
Source Current (IS) 0.0630 milliamps 0.0630 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751002QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers