Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212658-TC74VHCT541AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 212658-TC74VHCT541AF |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC74VHCT541AF |
| Supply Voltage (VS) | 4.5 to 5.5 volts |