Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC74VHC74FT TC74VHC74FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214928-TC74VHC74FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Family Name: TC74VHC74 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC74FT(BE); 74VHC74FT; SN74AHC74DGV; SN74AHC74DBG4; Introduction Date: February 12, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214928-TC74VHC74FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Family Name: TC74VHC74 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC74FT(BE); 74VHC74FT; SN74AHC74DGV; SN74AHC74DBG4; Introduction Date: February 12, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74VHC74FT
214928-TC74VHC74FT
Logic - Logic - Flip Flops - TC74VHC74FT 214928-TC74VHC74FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214928-TC74VHC74FT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Family Name: TC74VHC74 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Alternative Parts (Cross-Reference): 74VHC74FT(BE); 74VHC74FT; SN74AHC74DGV; SN74AHC74DBG4; Introduction Date: February 12, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214928-TC74VHC74FT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Family Name: TC74VHC74
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Alternative Parts (Cross-Reference): 74VHC74FT(BE); 74VHC74FT; SN74AHC74DGV; SN74AHC74DBG4;
Introduction Date: February 12, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 214928-TC74VHC74FT
Product Name Logic - Logic - Flip Flops - TC74VHC74FT
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 9.3 ns
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16374 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9202501MXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
Logic Family ACT
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details