Toshiba America Electronic Components, Inc. Logic - Logic - Shift Registers - TC74VHC595FT TC74VHC595FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265182-TC74VHC595FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265182-TC74VHC595FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TC74VHC595FT - 1265182-TC74VHC595FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TC74VHC595FT
1265182-TC74VHC595FT
Logic - Logic - Shift Registers - TC74VHC595FT 1265182-TC74VHC595FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265182-TC74VHC595FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265182-TC74VHC595FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265182-TC74VHC595FT
Product Name Logic - Logic - Shift Registers - TC74VHC595FT
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details