Toshiba America Electronic Components, Inc. Electronic Wholesale - TC74VHC595FN TC74VHC595FN

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265181-TC74VHC595FN Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265181-TC74VHC595FN Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC74VHC595FN - 1265181-TC74VHC595FN - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC74VHC595FN
1265181-TC74VHC595FN
Electronic Wholesale - TC74VHC595FN 1265181-TC74VHC595FN
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265181-TC74VHC595FN Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265181-TC74VHC595FN
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265181-TC74VHC595FN
Product Name Electronic Wholesale - TC74VHC595FN
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54L164DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details