Toshiba Imaging Systems Division Logic - Logic - Flip Flops - TC74VHC574FT TC74VHC574FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265179-TC74VHC574FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265179-TC74VHC574FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74VHC574FT
1265179-TC74VHC574FT
Logic - Logic - Flip Flops - TC74VHC574FT 1265179-TC74VHC574FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265179-TC74VHC574FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265179-TC74VHC574FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1265179-TC74VHC574FT
Product Name Logic - Logic - Flip Flops - TC74VHC574FT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
 - 74HC10D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SO14
View Details