Toshiba America Electronic Components, Inc. Quad Logic IC TC74VHC32FT

Description
QUAD 2-INPUT OR GATE Product overview: TC74VHC32FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC32FT can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD 2-INPUT OR GATE Product overview: TC74VHC32FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC32FT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-TC74VHC32FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-TC74VHC32FT
Quad Logic IC 705-TC74VHC32FT
QUAD 2-INPUT OR GATE Product overview: TC74VHC32FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC32FT can be used for catalog matching and distributor lookup.

QUAD 2-INPUT OR GATE Product overview: TC74VHC32FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC32FT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC74VHC32FT - 1265153-TC74VHC32FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74VHC32FT
1265153-TC74VHC32FT
Logic - Logic - Gates and Inverters - TC74VHC32FT 1265153-TC74VHC32FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265153-TC74VHC32FT Family Name: TC74VHC32 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): 74VHC32MTC_Q; 74VHC32MTCX_Q; 74VHC32MTCX_NF40; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265153-TC74VHC32FT
Family Name: TC74VHC32
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 74VHC32MTC_Q; 74VHC32MTCX_Q; 74VHC32MTCX_NF40;
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC74VHC32FT 1265153-TC74VHC32FT
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - TC74VHC32FT
Gate Type OR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32E/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details