Toshiba America Electronic Components, Inc. Electronic Wholesale - TC74VHC245 TC74VHC245

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265143-TC74VHC245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265143-TC74VHC245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC74VHC245 - 1265143-TC74VHC245 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC74VHC245
1265143-TC74VHC245
Electronic Wholesale - TC74VHC245 1265143-TC74VHC245
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265143-TC74VHC245 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265143-TC74VHC245
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1265143-TC74VHC245
Product Name Electronic Wholesale - TC74VHC245
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details