Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC74VHC244FTELM

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099807-TC74VHC244FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099807-TC74VHC244FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 099807-TC74VHC244FTELM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
099807-TC74VHC244FTELM
Integrated Circuits(ICs) 099807-TC74VHC244FTELM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099807-TC74VHC244FTE LM Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 20-TSSOP Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 099807-TC74VHC244FTELM
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC74VHC
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 099807-TC74VHC244FTELM
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1575.42MHZ Rf Amplifier - 860-BGM1043N7E6327XUSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
EPAD Dual CMOS Voltage Comparator with Complementary Output Driver - ALD2321SCL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC16
View Details
3 suppliers
Analog - MTLT1022AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details