Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983072-TC74VHC08FT(E
Packaging: Tape and Reel
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Elements: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: AND
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: TC74VHC08FT(EK2.M) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC08FT(EK2.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 983072-TC74VHC08FT(EK2.M) | 705-TC74VHC08FT(EK2.M) |
| Product Name | Logic - Logic - Gates and Inverters - TC74VHC08FT(EK2.M) | TSSOP Logic IC |
| Gate Type | NOT | AND |
| Logic Family | CMOS | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |