Toshiba America Electronic Components, Inc. Quad Logic IC TC74VHC02FN

Description
IC Gate Nor Quad 2INP 14-SOL Product overview: TC74VHC02FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC02FN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Gate Nor Quad 2INP 14-SOL Product overview: TC74VHC02FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC02FN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-TC74VHC02FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-TC74VHC02FN
Quad Logic IC 705-TC74VHC02FN
IC Gate Nor Quad 2INP 14-SOL Product overview: TC74VHC02FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC02FN can be used for catalog matching and distributor lookup.

IC Gate Nor Quad 2INP 14-SOL Product overview: TC74VHC02FN from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC02FN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC74VHC02FN - 1168711-TC74VHC02FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74VHC02FN
1168711-TC74VHC02FN
Logic - Logic - Gates and Inverters - TC74VHC02FN 1168711-TC74VHC02FN
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168711-TC74VHC02FN Number of Circuits: 4 Number of Inputs: 2 Number of Pins: 14 Number of Gates: 4 High Level Output Current: 8 mA Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 7.5 ns Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: NOR Max Operating Temperature: 85 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168711-TC74VHC02FN
Number of Circuits: 4
Number of Inputs: 2
Number of Pins: 14
Number of Gates: 4
High Level Output Current: 8 mA
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 7.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: NOR
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC74VHC02FN 1168711-TC74VHC02FN
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - TC74VHC02FN
Gate Type NOR; NOR NOT
Supply Voltage 5.5 V
Inputs 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details