Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC74VHC00FK TC74VHC00FK

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214837-TC74VHC00FK Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VSSOP, US14 Dimension: 14-VFSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214837-TC74VHC00FK Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VSSOP, US14 Dimension: 14-VFSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74VHC00FK - 214837-TC74VHC00FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74VHC00FK
214837-TC74VHC00FK
Logic - Logic - Gates and Inverters - TC74VHC00FK 214837-TC74VHC00FK
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 214837-TC74VHC00FK Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VSSOP, US14 Dimension: 14-VFSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 214837-TC74VHC00FK
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VSSOP, US14
Dimension: 14-VFSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14VSSOP Product overview: TC74VHC00FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC00FK can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14VSSOP Product overview: TC74VHC00FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VHC00FK can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
TC74VHC00FK
Logic Gates TC74VHC00FK
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates
Product Number 214837-TC74VHC00FK 705-TC74VHC00FK TC74VHC00FK
Product Name Logic - Logic - Gates and Inverters - TC74VHC00FK Logic IC Logic Gates
Gate Type NOT; NAND; NAND Gate NAND
Supply Voltage 2 V ~ 5.5 V
Inputs 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
8-bit Logic IC - 706-74AHCT374PW - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Buffer/Driver
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 54F132FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details