Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC74VCX16374FT-EL TC74VCX16374FT-EL

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098410-TC74VCX16374 FT-EL Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 250 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 8 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 6 mA Low Level Output Current: 6 mA Propagation Delay: 7 ns Categories: Logic - Flip Flops Case / Package: TFSOP Alternative Parts (Cross-Reference): TC74VCX16374FT-ELTC7 4VCX16374FT(EL); TC74VCX16374FTEL; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098410-TC74VCX16374 FT-EL Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 250 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 8 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 6 mA Low Level Output Current: 6 mA Propagation Delay: 7 ns Categories: Logic - Flip Flops Case / Package: TFSOP Alternative Parts (Cross-Reference): TC74VCX16374FT-ELTC7 4VCX16374FT(EL); TC74VCX16374FTEL; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - TC74VCX16374FT-EL - 1098410-TC74VCX16374FT-EL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC74VCX16374FT-EL
1098410-TC74VCX16374FT-EL
Logic - Logic - Flip Flops - TC74VCX16374FT-EL 1098410-TC74VCX16374FT-EL
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098410-TC74VCX16374 FT-EL Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 250 MHz Polarity: Non-Inverting Number of Elements: 2 Number of Bits per Element: 8 Number of Bits: 16 Number of Pins: 48 High Level Output Current: 6 mA Low Level Output Current: 6 mA Propagation Delay: 7 ns Categories: Logic - Flip Flops Case / Package: TFSOP Alternative Parts (Cross-Reference): TC74VCX16374FT-ELTC7 4VCX16374FT(EL); TC74VCX16374FTEL; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098410-TC74VCX16374FT-EL
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 250 MHz
Polarity: Non-Inverting
Number of Elements: 2
Number of Bits per Element: 8
Number of Bits: 16
Number of Pins: 48
High Level Output Current: 6 mA
Low Level Output Current: 6 mA
Propagation Delay: 7 ns
Categories: Logic - Flip Flops
Case / Package: TFSOP
Alternative Parts (Cross-Reference): TC74VCX16374FT-ELTC74VCX16374FT(EL); TC74VCX16374FTEL;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Turn-On Delay Time: 1 ns
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1098410-TC74VCX16374FT-EL
Product Name Logic - Logic - Flip Flops - TC74VCX16374FT-EL
Package Type TFSOP; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVCH16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers