IC INVERTER HEX SCHMITT 14TSSOP Product overview: TC74VCX14FT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74VCX14FT can be used for catalog matching and distributor lookup.
Semi, Logic, TOSH, TSSOP14, 74VCX series
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-TC74VCX14FT | 6014308 |
| Product Name | Logic IC | Inverters ICs |
| Gate Type | NOT | NOT; Inverter |
| Inputs | 6 | |
| Propagation Delay | 4 ns | 4 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; Reel - TR | SSOP; Other; Tssop |